IEC - International Electrotechnical Commission - ISO/IEC 14776-481:2019
Information technology - Small computer system interface (SCSI) - Part 481: Security features for SCSI commands (SFSC)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 December 2019 |
| Status: | published |
| Page Count: | 143 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
ISO/IEC 14776-481:2019 defines a device model that is applicable to all SCSI devices. Other command standards expand on the general SCSI device model in ways appropriate to specific types of SCSI... View More
Document History
ISO/IEC 14776-481:2019
December 13, 2019
Information technology - Small computer system interface (SCSI) - Part 481: Security features for SCSI commands (SFSC)
ISO/IEC 14776-481:2019 defines a device model that is applicable to all SCSI devices. Other command standards expand on the general SCSI device model in ways appropriate to specific types of SCSI...