IEC - International Electrotechnical Commission - ISO/IEC 14543-3-10:2020

Information technology - Home electronic system (HES) architecture - Part 3-10: Amplitude modulated wireless short-packet (AMWSP) protocol optimized for energy harvesting - Architecture and lower layer protocols

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 March 2020
Status: published
Page Count: 35
ICS Code (IT applications in building and construction industry): 35.240.67
abstract:

ISO/IEC 14543-3-10:2020(E) specifies a wireless protocol for low-powered devices such as energy harvesting devices in a home environment. This wireless protocol is specifically designed to keep... View More

Document History

ISO/IEC 14543-3-10:2020
March 30, 2020
Information technology - Home electronic system (HES) architecture - Part 3-10: Amplitude modulated wireless short-packet (AMWSP) protocol optimized for energy harvesting - Architecture and lower layer protocols
ISO/IEC 14543-3-10:2020(E) specifies a wireless protocol for low-powered devices such as energy harvesting devices in a home environment. This wireless protocol is specifically designed to keep the...
March 8, 2012
Information technology - Home electronic system (HES) architecture - Part 3-10: Wireless short-packet (WSP) protocol optimised for energy harvesting - Architecture and lower layer protocols
ISO/IEC 14543-3-10:2012(E) specifies a wireless protocol for low-powered devices such as energy harvested devices in a home environment. This wireless protocol is specifically designed to keep the...
Advertisement