IEC - International Electrotechnical Commission - IEC 61951-2:2017+AMD1:2022 CSV
Secondary cells and batteries containing alkaline or other non-acid electrolytes - Secondary sealed cells and batteries for portable applications - Part 2: Nickel-metal hydride
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 October 2022 |
| Status: | published |
| Page Count: | 183 |
| ICS Code (Alkaline secondary cells and batteries): | 29.220.30 |
abstract:
IEC 61951-2:2017+AMD2:20
Document History
October 27, 2022
Amendment 1 - Secondary cells and batteries containing alkaline or other non-acid electrolytes - Secondary sealed cells and batteries for portable applications - Part 2: Nickel-metal hydride
A description is not available for this item.
IEC 61951-2:2017+AMD1:2022 CSV
October 27, 2022
Secondary cells and batteries containing alkaline or other non-acid electrolytes - Secondary sealed cells and batteries for portable applications - Part 2: Nickel-metal hydride
IEC 61951-2:2017+AMD2:2022 specifies marking, designation, dimensions, tests and requirements for secondary sealed nickel-metal hydride small prismatic, cylindrical and button cells and batteries,...
March 22, 2017
Secondary cells and batteries containing alkaline or other non acid electrolytes - Secondary sealed cells and batteries for portable applications - Part 2: Nickel-metal hydride
IEC 61951-2:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
March 22, 2017
Secondary cells and batteries containing alkaline or other non acid electrolytes - Secondary sealed cells and batteries for portable applications - Part 2: Nickel-metal hydride
IEC 61951-2:2017 is also available as IEC 61951-2:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
May 25, 2011
Secondary cells and batteries containing alkaline or other non-acid electrolytes - Portable sealed rechargeable single cells - Part 2: Nickel-metal hydride
IEC 61951-2:2011 specifies marking, designation, dimensions, tests and requirements for portable sealed nickel-metal hydride, small prismatic, cylindrical and button rechargeable single cells,...
April 16, 2003
Secondary cells and batteries containing alkaline or other non-acid electrolytes - Portable sealed rechargeable single cells - Part 2: Nickel-metal hydride
This part of IEC 61951 specifies marking, designation, dimensions, tests and require-ments for portable sealed nickel-metal hydride, small prismatic, cylindrical and button rechargeable single cells,...
January 19, 2001
Secondary cells and batteries containing alkaline or other non-acid electrolytes - Portable sealed rechargeable single cells - Part 2: Nickel-metal hydride
specifies marking, designation, dimensions, tests and requirements for portable sealed nickel-metal hydride, small prismatic, cylindrical and button rechargeable single cells, suitable for use in any...