IEC - International Electrotechnical Commission - IEC 61557-14:2023

Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC - Equipment for testing, measuring or monitoring of protective measures - Part 14: Equipment for testing the safety of electrical equipment of machinery

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 25 August 2023
Status: published
Page Count: 33
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Electrical insulation in general): 29.080.01
ICS Code (Power transmission and distribution networks in general): 29.240.01
abstract:

IEC 61557-14:2023 defines special requirements for test and measurement equipment used to determine the electrical safety of electrical equipment of machinery in accordance with IEC... View More

Document History

IEC 61557-14:2023
August 25, 2023
Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC - Equipment for testing, measuring or monitoring of protective measures - Part 14: Equipment for testing the safety of electrical equipment of machinery
IEC 61557-14:2023 defines special requirements for test and measurement equipment used to determine the electrical safety of electrical equipment of machinery in accordance with IEC 60204-1. This...
April 11, 2013
Electrical safety in low voltage distribution systems up to 1 000 V a.c and 1 500 V d.c - Equipment for testing,measuring or monitoring of protective measures - Part 14: Equipment for testing the safety of electrical equipment for machinery
IEC 61557-14:2013 defines special requirements for test and measurement equipment used to determine the electrical safety of electrical equipment of machinery according to IEC 60204-1. IEC 61010 and...
Advertisement