IEC - International Electrotechnical Commission - IEC 61534-22:2014/AMD1:2021

Amendment 1 - Powertrack systems - Part 22: Particular requirements for powertrack systems intended for onfloor or underfloor installation

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 July 2021
Status: published
Page Count: 8
ICS Code (Wires): 29.060.10
ICS Code (Connecting devices): 29.120.20

Document History

IEC 61534-22:2014/AMD1:2021
July 7, 2021
Amendment 1 - Powertrack systems - Part 22: Particular requirements for powertrack systems intended for onfloor or underfloor installation
A description is not available for this item.
Powertrack systems - Part 22: Particular requirements for powertrack systems intended for onfloor or underfloor installation
IEC 61534-22:2014+A1:2021 specifies the particular requirements and tests for PT systems intended for mounting on, or under the floor level and floor service units which are mounted on the floor,...
June 19, 2014
Powertrack systems - Part 22: Particular requirements for powertrack systems intended for onfloor or underfloor installation
IEC 61534-22:2014 specifies the particular requirements and tests for PT systems intended for mounting on, or under the floor level and floor service units which are mounted on the floor, under the...
January 22, 2009
Powertrack systems - Part 22: Particular requirements for powertrack systems intended for on floor or under floor installation
IEC 61534-22:2009 applies to PT systems which are intended to be mounted on, or under the floor level and floor service units which are mounted on the floor, under the floor or flush with the floor....
Advertisement