IEC - International Electrotechnical Commission - IEC 61557-11:2020 RLV
Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC - Equipment for testing, measuring or monitoring of protective measures - Part 11: Effectiveness of residual current monitors (RCM) in TT, TN and IT systems
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 23 June 2020 |
| Status: | published |
| Page Count: | 52 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Electrical insulation in general): | 29.080.01 |
| ICS Code (Power transmission and distribution networks in general): | 29.240.01 |
abstract:
IEC 61557-11:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More
Document History
IEC 61557-11:2020 RLV
June 23, 2020
Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC - Equipment for testing, measuring or monitoring of protective measures - Part 11: Effectiveness of residual current monitors (RCM) in TT, TN and IT systems
IEC 61557-11:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
June 23, 2020
Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC - Equipment for testing, measuring or monitoring of protective measures - Part 11: Effectiveness of residual current monitors (RCM) in TT, TN and IT systems
IEC 61557-11:2020 is available as IEC 61557-11:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
January 12, 2009
Electrical safety in low voltage distribution systems up to 1000 V a.c. and 1500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 11: Effectiveness of residual current monitors (RCMs) type A and type B in TT, TN and IT systems
IEC 61557-11:2009 specifies the requirements for testing equipment applied to the testing of the effectiveness of residual current monitors (RCMs) of type A and type B, which are already installed in...