IEC - International Electrotechnical Commission - IEC 61557-9:2023
Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC - Equipment for testing, measuring or monitoring of protective measures - Part 9: Equipment for insulation fault location in IT systems
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 14 December 2023 |
| Status: | published |
| Page Count: | 66 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
abstract:
IEC 61557-9:2023 specifies the requirements for the insulation fault location system (IFLS) that localizes insulation faults in any part of the system in unearthed IT AC systems and unearthed IT... View More
Document History
IEC 61557-9:2023
December 14, 2023
Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC - Equipment for testing, measuring or monitoring of protective measures - Part 9: Equipment for insulation fault location in IT systems
IEC 61557-9:2023 specifies the requirements for the insulation fault location system (IFLS) that localizes insulation faults in any part of the system in unearthed IT AC systems and unearthed IT AC...
December 14, 2023
Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC - Equipment for testing, measuring or monitoring of protective measures - Part 9: Equipment for insulation fault location in IT systems
IEC 61557-9:2023 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC 61557-9:2023...
January 12, 2017
Corrigendum 2 - Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 9: Equipment for insulation fault location in IT systems
A description is not available for this item.
May 18, 2016
Corrigendum 1 - Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 9: Equipment for insulation fault location in IT systems
A description is not available for this item.
December 11, 2014
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 9: Equipment for insulation fault location in IT systems
IEC 61557-9:2014 specifies the requirements for the insulation fault location system (IFLS) which localizes insulation faults in any part of the system in unearthed IT a.c. systems and unearthed IT...
January 12, 2009
Electrical safety in low voltage distribution systems up to 1000 V a.c. and 1500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 9: Equipment for insulation fault location in IT systems
IEC 61557-9:2009 specifies the requirements for insulation fault location systems which localize insulation faults in any part of the system in unearthed IT a.c. systems and unearthed IT a.c. systems...
September 24, 1999
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 9: Equipment for insulation fault location in IT systems
Specifies the requirements for insulation fault location systems which localize insulation faults in any part of the system in unearthed IT a.c. systems and unearthed IT a.c. systems with...