IEC - International Electrotechnical Commission - IEC 61442:2023
Test methods for accessories for power cables with rated voltages from 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 19 October 2023 |
| Status: | published |
| Page Count: | 69 |
| ICS Code (Electrical and electronic testing): | 19.080 |
| ICS Code (Cables): | 29.060.20 |
abstract:
IEC 61442:2023 is available as IEC 61442:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
IEC 61442:2023
October 19, 2023
Test methods for accessories for power cables with rated voltages from 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
IEC 61442:2023 is available as IEC 61442:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC...
October 19, 2023
Test methods for accessories for power cables with rated voltages from 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
IEC 61442:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
March 7, 2005
Test methods for accessories for power cables with rated voltages from 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
Specifies the test methods to be used for type testing accessories for power cables with rated voltage from 3,6/6 (7,2) kV up to 18/30 (36) kV. Test methods are specified for accessories for extruded...
April 23, 1997
Electric cables - Test methods for accessories for power cables
with rated voltages from 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
Specifies the test methods to be used for type testing accessories for power cables with rated voltage from 3,6/6 (7,2) kV up to 18/30 (36) kV. Test methods are specified for accessories for extruded...