IEC - International Electrotechnical Commission - IEC 61439-4-EXV-RLV:2023
Low-voltage switchgear and controlgear assemblies - Part 4: Particular requirements for assemblies for construction sites (ACS)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 17 October 2023 |
| Status: | published |
| Page Count: | 299 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
abstract:
This pack contains IEC 61439-4:2023 EXV and IEC 61439-4:2023 RLV.
IEC 61439-4:2023 defines the specific requirements of ACS as follows:
- assemblies for which the rated voltage does not... View More
Document History
IEC 61439-4-EXV-RLV:2023
October 17, 2023
Low-voltage switchgear and controlgear assemblies - Part 4: Particular requirements for assemblies for construction sites (ACS)
This pack contains IEC 61439-4:2023 EXV and IEC 61439-4:2023 RLV. IEC 61439-4:2023 defines the specific requirements of ACS as follows: - assemblies for which the rated voltage does not exceed 1 000...