IEC - International Electrotechnical Commission - IEC 61452:2021

Nuclear instrumentation - Measurement of activity or emission rate of gamma-ray emitting radionuclides - Calibration and use of germanium-based spectrometers

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 4 June 2021
Status: published
Page Count: 98
ICS Code (Radiation measurements): 17.240
abstract:

IEC 61452:2021 establishes methods for the calibration and use of high purity germanium spectrometers for the measurement of photon energies and emission rates over the energy range from 45 keV to... View More

Document History

IEC 61452:2021
June 4, 2021
Nuclear instrumentation - Measurement of activity or emission rate of gamma-ray emitting radionuclides - Calibration and use of germanium-based spectrometers
IEC 61452:2021 establishes methods for the calibration and use of high purity germanium spectrometers for the measurement of photon energies and emission rates over the energy range from 45 keV to...
September 13, 1995
Nuclear instrumentation - Measurement of gamma-ray emission rates of radionuclides - Calibration and use of germanium spectrometers
Establishes methods for the calibration and use of germanium spectrometers for the measurement of gamma-ray energies anad emission rates over the energy range from 59 keV to approximately 3 000 keV...
Advertisement