IEC - International Electrotechnical Commission - IEC 60034-11:2020

Rotating electrical machines - Part 11: Thermal protection

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 5 October 2020
Status: published
Page Count: 25
ICS Code (Rotating machinery in general): 29.160.01
abstract:

IEC 60034-11:2020 is available as IEC 60034-11:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

IEC 60034-11:2020
October 5, 2020
Rotating electrical machines - Part 11: Thermal protection
IEC 60034-11:2020 is available as IEC 60034-11:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
October 5, 2020
Rotating electrical machines - Part 11: Thermal protection
IEC 60034-11:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
July 15, 2004
Rotating electrical machines - Part 11: Thermal protection
Specifies requirements relating to the use of thermal protectors and thermal detectors incorporated into the stator windings or placed in other suitable positions in induction machines in order to...
January 1, 1978
Rotating electrical machines - Part 11: Built-in thermal protection - Chapter 1: Rules for protection of rotating electrical machines
Applies to machines with rated voltages less than or equal to 660 V and which are in accordance with IEC 60034-1. Establishes requirements for the use of thermal protection systems with thermal...
Advertisement