IEC - International Electrotechnical Commission - IEC 60034-33:2022
Rotating electrical machines - Part 33: Synchronous hydrogenerators including motor-generators - Specific requirements
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 January 2022 |
| Status: | published |
| Page Count: | 107 |
| ICS Code (Rotating machinery in general): | 29.160.01 |
| ICS Code (Generators): | 29.160.20 |
abstract:
IEC 60034-33:2022 applies to three-phase salient-pole synchronous generators and synchronous motor-generators for hydraulic turbine and pump-turbine applications, that have rated frequency of 50... View More
Document History
IEC 60034-33:2022
January 28, 2022
Rotating electrical machines - Part 33: Synchronous hydrogenerators including motor-generators - Specific requirements
IEC 60034-33:2022 applies to three-phase salient-pole synchronous generators and synchronous motor-generators for hydraulic turbine and pump-turbine applications, that have rated frequency of 50 Hz...