IEC - International Electrotechnical Commission - IEC 60092-503:2021

Electrical installations in ships - Part 503: Special features - AC supply systems with voltages in the range of above 1 kV up to and including 36 kV

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 October 2021
Status: published
Page Count: 23
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60
abstract:

IEC 60092-503:2021(E) is applicable to AC supply systems with voltages from 1 kV up to and including 36 kV. The requirements contained in other parts of the IEC 60092 series apply where... View More

Document History

IEC 60092-503:2021
October 27, 2021
Electrical installations in ships - Part 503: Special features - AC supply systems with voltages in the range of above 1 kV up to and including 36 kV
IEC 60092-503:2021(E) is applicable to AC supply systems with voltages from 1 kV up to and including 36 kV. The requirements contained in other parts of the IEC 60092 series apply where appropriate,...
June 5, 2007
Electrical installations in ships - Part 503: Special features - AC supply systems with voltages in the range of above 1 kV up to and including 15 kV
This part of IEC 60092 is applicable to a.c. supply systems with voltages from 1 kV up to and including 15 kV.
January 1, 1975
Electrical installations in ships. Part 503: Special features - A.C. supply systems with voltages in the range above 1 kV up to and including 11 kV
A description is not available for this item.
Advertisement