IEC - International Electrotechnical Commission - IEC 60092-350:2020
Electrical installations in ships - Part 350: General construction and test methods of power, control and instrumentation cables for shipboard and offshore applications
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 January 2020 |
| Status: | published |
| Page Count: | 52 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Electrical equipment of ships and of marine structures): | 47.020.60 |
abstract:
IEC 60092-350:2020 is available as IEC 60092-350:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
IEC 60092-350:2020
January 28, 2020
Electrical installations in ships - Part 350: General construction and test methods of power, control and instrumentation cables for shipboard and offshore applications
IEC 60092-350:2020 is available as IEC 60092-350:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
January 28, 2020
Electrical installations in ships - Part 350: General construction and test methods of power, control and instrumentation cables for shipboard and offshore applications
IEC 60092-350:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
November 19, 2018
Corrigendum 1 - Electrical installations in ships - Part 350: General construction and test methods of power, control and instrumentation cables for shipboard and offshore applications
A description is not available for this item.
August 12, 2014
Electrical installations in ships - Part 350: General construction and test methods of power, control and instrumentation cables for shipboard and offshore applications
IEC 60092-350:2014 provides the general constructional requirements and test methods for use in the manufacture of electric power, control and instrumentation cables with copper conductors intended...
February 7, 2008
Electrical installations in ships - Part 350: General construction and test methods of power, control and instrumentation cables for shipboard and offshore applications
This part of IEC 60092 provides the general constructional requirements and test methods for use in the manufacture of electric power, control and instrumentation cables with copper conductors...
June 11, 2001
Electrical installations in ships - Part 350: Shipboard power cables - General construction and test requirements
This part of IEC 60092 specifies the general constructional requirements and general test recommendations for shipboard cables with copper conductors intended for power systems at voltages up to and...
October 13, 1999
Amendment 2 - Electrical installations in ships. Part 350: Low-voltage shipboard power cables - General construction and test requirements
A description is not available for this item.
December 7, 1994
Amendment 1 - Electrical installations in ships. Part 350: Low-voltage shipboard power cables - General construction and test requirements
A description is not available for this item.
August 30, 1988
Electrical installations in ships. Part 350: Low-voltage shipboard power cables - General construction and test requirements
Specifies the general constructional requirements and general test recommendations for shipboard cables with copper conductors intended for low-voltage power systems at voltages up to and including...