IEC - International Electrotechnical Commission - IEC 60544-5:2022
Electrical insulating materials - Determination of the effects of ionizing radiation - Part 5: Procedures for assessment of ageing in service
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 17 June 2022 |
| Status: | published |
| Page Count: | 46 |
| ICS Code (Radiation measurements): | 17.240 |
| ICS Code (Insulating materials in general): | 29.035.01 |
abstract:
IEC 60544-5:2022 is available as IEC 60544-5:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
June 17, 2022
Electrical insulating materials - Determination of the effects of ionizing radiation - Part 5: Procedures for assessment of ageing in service
IEC 60544-5:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60544-5:2022
June 17, 2022
Electrical insulating materials - Determination of the effects of ionizing radiation - Part 5: Procedures for assessment of ageing in service
IEC 60544-5:2022 is available as IEC 60544-5:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
December 14, 2011
Electrical insulating materials - Determination of the effects of ionizing radiation - Part 5: Procedures for assessment of ageing in service
IEC 60544-5:2011 covers ageing assessment methods which can be applied to components based on polymeric materials (e.g. cable insulation and jackets, elastomeric seals, polymeric coatings, gaiters)...
February 17, 2003
Electrical insulating materials - Determination of the effects of ionizing radiation - Part 5: Procedures for assessment of ageing in service
Covers ageing assessment methods which can be applied to components based on polymeric materials (for example, cable insulation and jackets, elastomeric seals, polymeric coatings, gaiters) which are...