IEC - International Electrotechnical Commission - IEC 60522-1:2020
Medical electrical equipment - Diagnostics X-rays - Part 1: Determination of quality equivalent filtration and permanent filtration
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 4 December 2020 |
| Status: | published |
| Page Count: | 37 |
| ICS Code (Radiographic equipment): | 11.040.50 |
abstract:
IEC 60522-1:2020 applies to X-RAY TUBE ASSEMBLIES and to FILTERING MATERIAL, in medical diagnostic applications up to a HIGH VOLTAGE of 150 kV. For HIGH VOLTAGES greater than 50 kV, this document... View More
Document History
IEC 60522-1:2020
December 4, 2020
Medical electrical equipment - Diagnostics X-rays - Part 1: Determination of quality equivalent filtration and permanent filtration
IEC 60522-1:2020 applies to X-RAY TUBE ASSEMBLIES and to FILTERING MATERIAL, in medical diagnostic applications up to a HIGH VOLTAGE of 150 kV. For HIGH VOLTAGES greater than 50 kV, this document...