IEC - International Electrotechnical Commission - IEC 60512-28-100:2019 RLV

Connectors for electrical and electronic equipment - Tests and measurements - Part 28-100: Signal integrity tests up to 2 000 MHz - Tests 28a to 28g

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 November 2019
Status: published
Page Count: 139
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
abstract:

IEC 60512-28-100:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way... View More

Document History

November 15, 2019
Connectors for electrical and electronic equipment - Tests and measurements - Part 28-100: Signal integrity tests up to 2 000 MHz - Tests 28a to 28g
IEC 60512-28-100:2019 is available as IEC 60512-28-100:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the...
IEC 60512-28-100:2019 RLV
November 15, 2019
Connectors for electrical and electronic equipment - Tests and measurements - Part 28-100: Signal integrity tests up to 2 000 MHz - Tests 28a to 28g
IEC 60512-28-100:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
February 6, 2013
Connectors for electronic equipment - Tests and measurements - Part 28-100: Signal integrity tests up to 1 000 MHz on IEC 60603-7 and IEC 61076-3 series connectors - Tests 28a to 28g
IEC 60512-28-100:2013 specifies the test methods for transmission performance for IEC 60603-7 and IEC 61076-3 series connectors up to 1 000 MHz. It is also suitable for testing lower frequency...
Advertisement