IEC - International Electrotechnical Commission - ISO/IEC/IEEE 12207-2:2020

Systems and software engineering - Software life cycle processes - Part 2: Relation and mapping between ISO/IEC/IEEE 12207:2017 and ISO/IEC 12207:2008

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 23 October 2020
Status: published
Page Count: 267
ICS Code (Software): 35.080
abstract:

This document provides the mapping expressing corresponding relations between software life cycle processes in ISO/IEC/IEEE 12207:2017 and the processes in ISO/IEC 12207:2008.
These relations... View More

Document History

ISO/IEC/IEEE 12207-2:2020
October 23, 2020
Systems and software engineering - Software life cycle processes - Part 2: Relation and mapping between ISO/IEC/IEEE 12207:2017 and ISO/IEC 12207:2008
This document provides the mapping expressing corresponding relations between software life cycle processes in ISO/IEC/IEEE 12207:2017 and the processes in ISO/IEC 12207:2008. These relations are...
Advertisement