IEC - International Electrotechnical Commission - IEC 63171-1:2020
Connectors for electrical and electronic equipment - Part 1: Detail specification for two-way, shielded or unshielded, free and fixed connectors - Mechanical mating information, pin assignment and additional requirements for Type 1 copper LC style
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 14 April 2020 |
| Status: | published |
| Page Count: | 63 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
abstract:
IEC 63171-1:2020 covers two-way, shielded or unshielded, free and fixed connectors for data transmission with frequencies up to 600 MHz and with current carrying capacity up to 2,0 A at 60 °C. It... View More
Document History
IEC 63171-1:2020
April 14, 2020
Connectors for electrical and electronic equipment - Part 1: Detail specification for two-way, shielded or unshielded, free and fixed connectors - Mechanical mating information, pin assignment and additional requirements for Type 1 copper LC style
IEC 63171-1:2020 covers two-way, shielded or unshielded, free and fixed connectors for data transmission with frequencies up to 600 MHz and with current carrying capacity up to 2,0 A at 60 °C. It is...