IEC - International Electrotechnical Commission - IEC 62106-10:2021

Radio data system (RDS) - VHF/FM sound broadcasting in the frequency range from 64,0 MHz to 108,0 MHz - Part 10: UECP - Universal Encoder Communication Protocol

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 10 November 2021
Status: published
Page Count: 101
ICS Code (Radiocommunications in general): 33.060.01
ICS Code (Radio receivers): 33.160.20
ICS Code (Television and radio broadcasting): 33.170
abstract:

IEC 62106-10:2021(E) describes the Universal Encoder Communication Protocol - UECP. The UECP has as its primary objectives to satisfy the need for harmonized RDS encoder communication protocols... View More

Document History

IEC 62106-10:2021
November 10, 2021
Radio data system (RDS) - VHF/FM sound broadcasting in the frequency range from 64,0 MHz to 108,0 MHz - Part 10: UECP - Universal Encoder Communication Protocol
IEC 62106-10:2021(E) describes the Universal Encoder Communication Protocol – UECP. The UECP has as its primary objectives to satisfy the need for harmonized RDS encoder communication protocols and...
Advertisement