IEC - International Electrotechnical Commission - IEC 62106-9:2021
Radio Data System (RDS) - VHF/FM sound broadcasting in the frequency range from 64,0 MHz to 108,0 MHz - Part 9: RBDS - RDS variant used in North America
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 20 May 2021 |
| Status: | published |
| Page Count: | 19 |
| ICS Code (Radiocommunications in general): | 33.060.01 |
| ICS Code (Radio receivers): | 33.160.20 |
| ICS Code (Television and radio broadcasting): | 33.170 |
abstract:
IEC 62106-9:2021 specifies the Radio Broadcast Data System (RBDS), which is an RDS-compatible variant used in countries of North America. RBDS was first standardized by the U.S. National Radio... View More
Document History
IEC 62106-9:2021
May 20, 2021
Radio Data System (RDS) - VHF/FM sound broadcasting in the frequency range from 64,0 MHz to 108,0 MHz - Part 9: RBDS - RDS variant used in North America
IEC 62106-9:2021 specifies the Radio Broadcast Data System (RBDS), which is an RDS-compatible variant used in countries of North America. RBDS was first standardized by the U.S. National Radio...