IEC - International Electrotechnical Commission - IEC 62442-2:2022 RLV

Energy performance of lamp controlgear - Part 2: Controlgear for discharge lamps (excluding low-pressure mercury fluorescent lamps) - Method of measurement to determine the efficiency of controlgear

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 February 2022
Status: published
Page Count: 42
ICS Code (Other standards related to lamps): 29.140.99
abstract:

IEC 62442-2:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More

Document History

February 9, 2022
Energy performance of lamp controlgear - Part 2: Controlgear for discharge lamps (excluding low-pressure mercury fluorescent lamps) - Method of measurement to determine the efficiency of controlgear
IEC 62442-2:2022 is available as IEC 62442-2:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
IEC 62442-2:2022 RLV
February 9, 2022
Energy performance of lamp controlgear - Part 2: Controlgear for discharge lamps (excluding low-pressure mercury fluorescent lamps) - Method of measurement to determine the efficiency of controlgear
IEC 62442-2:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
May 3, 2018
Energy performance of lamp controlgear - Part 2: Controlgear for high intensity discharge lamps (excluding fluorescent lamps) - Method of measurement to determine the efficiency of controlgear
IEC 62442-2:2018 is also available as IEC 62442-2:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
May 3, 2018
Energy performance of lamp controlgear - Part 2: Controlgear for high intensity discharge lamps (excluding fluorescent lamps) - Method of measurement to determine the efficiency of controlgear
IEC 62442-2:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
April 24, 2014
Energy performance of lamp controlgear - Part 2: Controlgear for high intensity discharge lamps (excluding fluorescent lamps) - Method of measurement to determine the efficiency of the controlgear
IEC 62442-2:2014 defines a measurement method of the power losses of electromagnetic controlgear, the total input power and the standby power of electronic controlgear for high intensity discharged...
Advertisement