IEC - International Electrotechnical Commission - IEC 62442-1:2022
Energy performance of lamp controlgear - Part 1: Controlgear for fluorescent lamps - Method of measurement to determine the total input power of controlgear circuits and the efficiency of controlgear
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 9 February 2022 |
| Status: | published |
| Page Count: | 41 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
abstract:
IEC 62442-1:2022 is available as IEC 62442-1:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
February 9, 2022
Energy performance of lamp controlgear - Part 1: Controlgear for fluorescent lamps - Method of measurement to determine the total input power of controlgear circuits and the efficiency of controlgear
IEC 62442-1:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 62442-1:2022
February 9, 2022
Energy performance of lamp controlgear - Part 1: Controlgear for fluorescent lamps - Method of measurement to determine the total input power of controlgear circuits and the efficiency of controlgear
IEC 62442-1:2022 is available as IEC 62442-1:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
May 3, 2018
Energy performance of lamp controlgear - Part 1: Controlgear for fluorescent lamps - Method of measurement to determine the total input power of controlgear circuits and the efficiency of controlgear
IEC 62442-1:2018 is available as IEC 62442-1:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
May 3, 2018
Energy performance of lamp controlgear - Part 1: Controlgear for fluorescent lamps - Method of measurement to determine the total input power of controlgear circuits and the efficiency of controlgear
IEC 62442-1:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
October 12, 2011
Energy performance of lamp controlgear - Part 1: Controlgear for fluorescent lamps - Method of measurement to determine the total input power of controlgear circuits and the efficiency of the controlgear
IEC 62442-1:2011 defines a measurement and calculation method of the total input power for controlgear - lamp circuits when operating with their associated fluorescent lamp(s). The calculation method...