IEC - International Electrotechnical Commission - IEC 62541-14:2020
OPC Unified Architecture - Part 14: PubSub
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 8 July 2020 |
| Status: | published |
| Page Count: | 380 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
abstract:
IEC 62541-14:2020 defines the OPC Unified Architecture (OPC UA) PubSub communication model. It defines an OPC UA publish subscribe pattern which complements the client server pattern defined by... View More
Document History
IEC 62541-14:2020
July 8, 2020
OPC Unified Architecture - Part 14: PubSub
IEC 62541-14:2020 defines the OPC Unified Architecture (OPC UA) PubSub communication model. It defines an OPC UA publish subscribe pattern which complements the client server pattern defined by the...