IEC - International Electrotechnical Commission - IEC 61095:2023 RLV
Electromechanical contactors for household and similar purposes
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 October 2023 |
| Status: | published |
| Page Count: | 435 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
| ICS Code (Other electrical accessories): | 29.120.99 |
abstract:
IEC 61095:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More
Document History
October 12, 2023
Electromechanical contactors for household and similar purposes
IEC 61095:2023 is available as IEC 61095:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.
IEC...
IEC 61095:2023 RLV
October 12, 2023
Electromechanical contactors for household and similar purposes
IEC 61095:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
February 5, 2009
Electromechanical contactors for household and similar purposes
IEC 61095:2009 applies to electromechanical air break contactors for household and similar purposes provided with main contacts intended to be connected to circuits the rated voltage of which does...
October 9, 2000
Electromechanical contactors for household and similar purposes
Applies to electromechanical air break contactors for household and similar purposes provided with main contacts intended to be connected to circuits the rated voltage of which does not exceed 440 V...
May 18, 2000
Amendment 1 - Electromechanical contactors for household and similar purposes
A description is not available for this item.
July 25, 1992
Electromechanical contactors for household and similar purposes
Applies to electromechanical air break contactors for household and similar purposes provided with main contacts intended to be connected to circuits the rated voltage of which does not exceed 440 V...