IEC - International Electrotechnical Commission - IEC 61094-2:2009+AMD1:2022 CSV
Electroacoustics - Measurement microphones - Part 2: Primary method for pressure calibration of laboratory standard microphones by the reciprocity technique
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 4 February 2022 |
| Status: | published |
| Page Count: | 182 |
| ICS Code (Electroacoustics): | 17.140.50 |
abstract:
IEC 61094-2:2009+A1:2022
Document History
February 4, 2022
Amendment 1 - Electroacoustics - Measurement microphones - Part 2: Primary method for pressure calibration of laboratory standard microphones by the reciprocity technique
A description is not available for this item.
IEC 61094-2:2009+AMD1:2022 CSV
February 4, 2022
Electroacoustics - Measurement microphones - Part 2: Primary method for pressure calibration of laboratory standard microphones by the reciprocity technique
IEC 61094-2:2009+A1:2022 is applicable to laboratory standard microphones meeting the requirements of IEC 61094-1 and other types of condenser microphone having the same mechanical dimensions and...
February 20, 2009
Electroacoustics - Measurement microphones - Part 2: Primary method for pressure calibration of laboratory standard microphones by the reciprocity technique
IEC 61094-2:2009 is applicable to laboratory standard microphones meeting the requirements of IEC 61094-1 and other types of condenser microphone having the same mechanical dimensions and specifies a...
March 15, 1992
Measurement microphones - Part 2: Primary method for pressure calibration of laboratory standard microphones by the reciprocity technique
Applies to laboratory standard microphones meeting the requirements of IEC 61094-1 and other types of condenser microphones having the same mechanical dimensions or specifies a primary method of...