IEC - International Electrotechnical Commission - IEC 61094-2:2009/AMD1:2022

Amendment 1 - Electroacoustics - Measurement microphones - Part 2: Primary method for pressure calibration of laboratory standard microphones by the reciprocity technique

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 4 February 2022
Status: published
Page Count: 13
ICS Code (Electroacoustics): 17.140.50

Document History

IEC 61094-2:2009/AMD1:2022
February 4, 2022
Amendment 1 - Electroacoustics - Measurement microphones - Part 2: Primary method for pressure calibration of laboratory standard microphones by the reciprocity technique
A description is not available for this item.
Electroacoustics - Measurement microphones - Part 2: Primary method for pressure calibration of laboratory standard microphones by the reciprocity technique
IEC 61094-2:2009+A1:2022 is applicable to laboratory standard microphones meeting the requirements of IEC 61094-1 and other types of condenser microphone having the same mechanical dimensions and...
February 20, 2009
Electroacoustics - Measurement microphones - Part 2: Primary method for pressure calibration of laboratory standard microphones by the reciprocity technique
IEC 61094-2:2009 is applicable to laboratory standard microphones meeting the requirements of IEC 61094-1 and other types of condenser microphone having the same mechanical dimensions and specifies a...
March 15, 1992
Measurement microphones - Part 2: Primary method for pressure calibration of laboratory standard microphones by the reciprocity technique
Applies to laboratory standard microphones meeting the requirements of IEC 61094-1 and other types of condenser microphones having the same mechanical dimensions or specifies a primary method of...
Advertisement