IEC - International Electrotechnical Commission - IEC 61076-8-109:2023

Connectors for electrical and electronic equipment - Product requirements - Part 8-109: Power connectors - Detail specification for 2P 130 A, 1 000 V plus 2P 5 A 50 V rectangular housing shielded connectors with IP65/IP68 degree of protection when mated and locked, and IPXXB when unmated

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 12 May 2023
Status: published
Page Count: 75
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
abstract:

IEC 61076-8-109:2023 describes free and fixed rectangular connectors with:
- 2P power plus 2P signal contacts;
- plastic housing with locking lever and four possible codings;
- 130... View More

Document History

IEC 61076-8-109:2023
May 12, 2023
Connectors for electrical and electronic equipment - Product requirements - Part 8-109: Power connectors - Detail specification for 2P 130 A, 1 000 V plus 2P 5 A 50 V rectangular housing shielded connectors with IP65/IP68 degree of protection when mated and locked, and IPXXB when unmated
IEC 61076-8-109:2023 describes free and fixed rectangular connectors with: - 2P power plus 2P signal contacts; - plastic housing with locking lever and four possible codings; - 130 A rated current, 1...
Advertisement