IEC - International Electrotechnical Commission - IEC 61076-8-107:2023
Connectors for electrical and electronic equipment - Product requirements - Part 8-107: Power connectors - Detail specification for 2P 200 A, 1 000 V plus 2P 5 A 50 V rectangular housing shielded connectors with IP65/IP68 degree of protection when mated and locked, and IPXXB when unmated
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 May 2023 |
| Status: | published |
| Page Count: | 75 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
abstract:
IEC 61076-8-107:2023 describes free and fixed rectangular connectors with:
- 2P power plus 2P signal contacts;
- plastic housing with locking lever and four possible codings;
- 200... View More
Document History
IEC 61076-8-107:2023
May 12, 2023
Connectors for electrical and electronic equipment - Product requirements - Part 8-107: Power connectors - Detail specification for 2P 200 A, 1 000 V plus 2P 5 A 50 V rectangular housing shielded connectors with IP65/IP68 degree of protection when mated and locked, and IPXXB when unmated
IEC 61076-8-107:2023 describes free and fixed rectangular connectors with: - 2P power plus 2P signal contacts; - plastic housing with locking lever and four possible codings; - 200 A rated current, 1...