IEC - International Electrotechnical Commission - IEC 61123:2019
Reliability testing - Compliance test plans for success ratio
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 22 November 2019 |
| Status: | published |
| Page Count: | 98 |
| ICS Code (Quality in general): | 03.120.01 |
| ICS Code (Application of statistical methods): | 03.120.30 |
| ICS Code (Characteristics and design of machines, apparatus, equipment): | 21.020 |
abstract:
IEC 61123:2019 is intended to define a procedure to verify if a reliability of an item/system complies with the stated requirements. The requirement is assumed to be specified as the percentage of... View More
Document History
IEC 61123:2019
November 22, 2019
Reliability testing - Compliance test plans for success ratio
IEC 61123:2019 is intended to define a procedure to verify if a reliability of an item/system complies with the stated requirements. The requirement is assumed to be specified as the percentage of...
December 24, 1991
Reliability testing - Compliance test plans for success ratio
Specifies procedures for applying and preparing compliance test plans for success ratio or failure ratio. The procedures are based on the assumption that each trial is statistically independent....