IEC - International Electrotechnical Commission - IEC 60987:2021

Nuclear power plants - Instrumentation and control important to safety - Hardware requirements

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 3 February 2021
Status: published
Page Count: 101
ICS Code (Nuclear power plants. Safety): 27.120.20
abstract:

IEC 60987:2021 provides requirements and recommendations for the hardware aspects of I&C systems whatever the technology and applies for all safety classes in a graded manner (as defined by IEC... View More

Document History

IEC 60987:2021
February 3, 2021
Nuclear power plants - Instrumentation and control important to safety - Hardware requirements
IEC 60987:2021 provides requirements and recommendations for the hardware aspects of I&C systems whatever the technology and applies for all safety classes in a graded manner (as defined by IEC...
February 22, 2013
Nuclear power plants - Instrumentation and control important to safety - Hardware design requirements for computer-based systems
IEC 60987:2007+A1:2013 Is applicable to computer-system hardware for systems of Class 1 and 2 (as defined by IEC 61513) in nuclear power plants. This new edition reflects recent developments in...
February 22, 2013
Amendment 1 - Nuclear power plants - Instrumentation and control important to safety - Hardware design requirements for computer-based systems
A description is not available for this item.
August 27, 2007
Nuclear power plants - Instrumentation and control important to safety - Hardware design requirements for computer-based systems
Is applicable to computer-system hardware for systems of Class 1 and 2 (as defined by IEC 61513) in nuclear power plants. This new edition reflects recent developments in computer system hardware...
December 31, 1989
Programmed digital computers important to safety for nuclear power stations
Applies to computer systems' hardware for systems important to safety used in nuclear power stations. The requirements specified are applicable but not restricted to the following items of such...
Advertisement