IEC - International Electrotechnical Commission - IEC 63076:2019/AMD1:2023

Amendment 1 - Railway applications - Rolling stock - Electrical equipment in trolley buses - Safety requirements and current collection systems

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 February 2023
Status: published
Page Count: 8
ICS Code (Railway rolling stock in general): 45.060.01

Document History

IEC 63076:2019/AMD1:2023
February 9, 2023
Amendment 1 - Railway applications - Rolling stock - Electrical equipment in trolley buses - Safety requirements and current collection systems
A description is not available for this item.
February 9, 2023
Railway applications - Rolling stock - Electrical equipment in trolley buses - Safety requirements and current collection systems
IEC 63076:2019+AMD1:2023 applies to electrical systems aboard vehicles of the trolley bus type, as defined in 3.1, fed with a nominal line voltage (Un) between 600 V DC and 750 V DC. This document...
September 13, 2019
Railway applications - Rolling stock - Electrical equipment in trolley buses - Safety requirements and current collection systems
IEC 63076:2019 applies to electrical systems aboard vehicles of the trolley bus type, as defined in 3.1, fed with a nominal line voltage (Un) between 600 V DC and 750 V DC. This document defines the...
Advertisement