IEC - International Electrotechnical Commission - IEC/IEEE 62704-4:2020

Determining the peak spatial-average specific absorption rate (SAR) in the human body from wireless communication devices, 30 MHz to 6 GHz - Part 4: General requirements for using the finite element method for SAR calculations

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 20 October 2020
Status: published
Page Count: 99
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
abstract:

IEC/IEEE 62704-4:2020 describes the concepts, techniques, and limitations of the finite element method (FEM) and specifies models and procedures for verification, validation and uncertainty... View More

Document History

IEC/IEEE 62704-4:2020
October 20, 2020
Determining the peak spatial-average specific absorption rate (SAR) in the human body from wireless communication devices, 30 MHz to 6 GHz - Part 4: General requirements for using the finite element method for SAR calculations
IEC/IEEE 62704-4:2020 describes the concepts, techniques, and limitations of the finite element method (FEM) and specifies models and procedures for verification, validation and uncertainty...
Advertisement