IEC - International Electrotechnical Commission - ISO/IEC 30118-9:2021
Information technology - Open Connectivity Foundation (OCF) Specification - Part 9: Core optional specification
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 October 2021 |
| Status: | published |
| Page Count: | 100 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 30118-9:2021 The OCF Core specifications... View More
Document History
ISO/IEC 30118-9:2021
October 18, 2021
Information technology - Open Connectivity Foundation (OCF) Specification - Part 9: Core optional specification
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 30118-9:2021 The OCF Core specifications are...