IEC - International Electrotechnical Commission - IEC 63096:2020

Nuclear power plants - Instrumentation, control and electrical power systems - Security controls

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 October 2020
Status: published
Page Count: 246
ICS Code (Nuclear power plants. Safety): 27.120.20
abstract:

IEC 63096:2020 provides a catalogue of highly recommended and optional security controls graded (see Clause 5 to Clause 20) in line with the security degrees defined by IEC 62645. These are... View More

Document History

IEC 63096:2020
October 7, 2020
Nuclear power plants - Instrumentation, control and electrical power systems - Security controls
IEC 63096:2020 provides a catalogue of highly recommended and optional security controls graded (see Clause 5 to Clause 20) in line with the security degrees defined by IEC 62645. These are intended...
Advertisement