IEC - International Electrotechnical Commission - ISO/IEC 30118-4:2021

Information technology - Open Connectivity Foundation (OCF) Specification - Part 4: Resource type specification

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 18 October 2021
Status: published
Page Count: 616
ICS Code (Interface and interconnection equipment): 35.200
abstract:

The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 30118-4:2021 This document specifies the... View More

Document History

ISO/IEC 30118-4:2021
October 18, 2021
Information technology - Open Connectivity Foundation (OCF) Specification - Part 4: Resource type specification
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 30118-4:2021 This document specifies the Resources...
November 19, 2018
Information technology - Open Connectivity Foundation (OCF) Specification - Part 4: Resource type specification
The OCF Resource Type Specification specifies the Resources that have been defined by OCF that may be exposed by an OCF Device. Application profile device specifications (for example those created...
Advertisement