IEC - International Electrotechnical Commission - IEC 60115-4-10:2023

Fixed resistors for use in electronic equipment - Part 4-10: Blank detail specification: Power resistors with axial leads for through-hole assembly on circuit boards (THT), for general electronic equipment, classification level G

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 December 2023
Status: published
Page Count: 47
ICS Code (Fixed resistors): 31.040.10
abstract:

IEC 60115-4-10:2023(E) is applicable to the drafting of detail specifications for fixed power resistors with leads, classified to level G, which is defined in IEC 60115‑1:2020, 3.4 for... View More

Document History

IEC 60115-4-10:2023
December 15, 2023
Fixed resistors for use in electronic equipment - Part 4-10: Blank detail specification: Power resistors with axial leads for through-hole assembly on circuit boards (THT), for general electronic equipment, classification level G
IEC 60115-4-10:2023(E) is applicable to the drafting of detail specifications for fixed power resistors with leads, classified to level G, which is defined in IEC 60115‑1:2020, 3.4 for general...
Advertisement