IEC - International Electrotechnical Commission - IEC 61196-6:2021 RLV

Coaxial communication cables - Part 6: Sectional specification for CATV drop cables

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 August 2021
Status: published
Page Count: 36
ICS Code (Coaxial cables. Waveguides): 33.120.10
abstract:

IEC 61196-6:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More

Document History

IEC 61196-6:2021 RLV
August 27, 2021
Coaxial communication cables - Part 6: Sectional specification for CATV drop cables
IEC 61196-6:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
August 27, 2021
Coaxial communication cables - Part 6: Sectional specification for CATV drop cables
IEC 61196-6:2021 is available as IEC 61196-6:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
January 12, 2009
Coaxial communication cables - Part 6: Sectional specification for CATV drop cables
IEC 61196-6:2009(E) applies to coaxial communications cables. It specifies the requirements for CATV drop cables for use in cabled television distribution networks operating at temperature between 40...
Advertisement