IEC - International Electrotechnical Commission - IEC 61196-7:2021
Coaxial communication cables - Part 7: Sectional specification for cables for BCT cabling in accordance with ISO/IEC 11801-4 - Indoor drop cables for systems operating at 5 MHz - 6 000 MHz
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 August 2021 |
| Status: | published |
| Page Count: | 17 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
abstract:
IEC 61196-7:2021 is available as IEC 61196-7:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
August 27, 2021
Coaxial communication cables - Part 7: Sectional specification for cables for BCT cabling in accordance with ISO/IEC 11801-4 - Indoor drop cables for systems operating at 5 MHz - 6 000 MHz
IEC 61196-7:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 61196-7:2021
August 27, 2021
Coaxial communication cables - Part 7: Sectional specification for cables for BCT cabling in accordance with ISO/IEC 11801-4 - Indoor drop cables for systems operating at 5 MHz - 6 000 MHz
IEC 61196-7:2021 is available as IEC 61196-7:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
December 15, 2011
Coaxial communication cables - Part 7: Sectional specification for cables for BCT cabling in accordance with ISO/IEC 15018 - Indoor drop cables for systems operating at 5 MHz - 3 000 MHz
IEC 61196-7:2011 applies to coaxial communications cables. It specifies the requirements for cables for broadcast and communications technologies (BCT) cabling in accordance with ISO/IEC 15018 for...