IEC - International Electrotechnical Commission - IEC 61196-7:2021 RLV

Coaxial communication cables - Part 7: Sectional specification for cables for BCT cabling in accordance with ISO/IEC 11801-4 - Indoor drop cables for systems operating at 5 MHz - 6 000 MHz

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 August 2021
Status: published
Page Count: 35
ICS Code (Coaxial cables. Waveguides): 33.120.10
abstract:

IEC 61196-7:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More

Document History

IEC 61196-7:2021 RLV
August 27, 2021
Coaxial communication cables - Part 7: Sectional specification for cables for BCT cabling in accordance with ISO/IEC 11801-4 - Indoor drop cables for systems operating at 5 MHz - 6 000 MHz
IEC 61196-7:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
August 27, 2021
Coaxial communication cables - Part 7: Sectional specification for cables for BCT cabling in accordance with ISO/IEC 11801-4 - Indoor drop cables for systems operating at 5 MHz - 6 000 MHz
IEC 61196-7:2021 is available as IEC 61196-7:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
December 15, 2011
Coaxial communication cables - Part 7: Sectional specification for cables for BCT cabling in accordance with ISO/IEC 15018 - Indoor drop cables for systems operating at 5 MHz - 3 000 MHz
IEC 61196-7:2011 applies to coaxial communications cables. It specifies the requirements for cables for broadcast and communications technologies (BCT) cabling in accordance with ISO/IEC 15018 for...
Advertisement