IEC - International Electrotechnical Commission - IEC 61196-6-1:2021 RLV
Coaxial communication cables - Part 6-1: Blank detail specification for CATV drop cables
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 August 2021 |
| Status: | published |
| Page Count: | 26 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
abstract:
IEC 61196-6-1:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More
Document History
IEC 61196-6-1:2021 RLV
August 27, 2021
Coaxial communication cables - Part 6-1: Blank detail specification for CATV drop cables
IEC 61196-6-1:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
August 27, 2021
Coaxial communication cables - Part 6-1: Blank detail specification for CATV drop cables
IEC 61196-6-1:2021 is available as IEC 61196-6-1:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
January 22, 2009
Coaxial communication cables - Part 6-1: Blank detail specification for CATV drop cables
IEC 61196-6-1:2009(E) is a blank detail specification and applies to CATV cables. It specifies the requirements for drop cables for use in cabled television distribution networks operating at...