IEC - International Electrotechnical Commission - IEC 61189-5-502:2021

Test methods for electrical materials, printed board and other interconnection structures and assemblies - Part 5-502: General test methods for materials and assemblies - Surface Insulation Resistance (SIR) testing of assemblies

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 3 February 2021
Status: published
Page Count: 45
ICS Code (Printed circuits and boards): 31.180
abstract:

IEC 61189-5-502:2021 is used for evaluating the changes to the surface insulation resistance of a pre-selected material set on a representative test coupon and quantifies the deleterious effects... View More

Document History

IEC 61189-5-502:2021
February 3, 2021
Test methods for electrical materials, printed board and other interconnection structures and assemblies - Part 5-502: General test methods for materials and assemblies - Surface Insulation Resistance (SIR) testing of assemblies
IEC 61189-5-502:2021 is used for evaluating the changes to the surface insulation resistance of a pre-selected material set on a representative test coupon and quantifies the deleterious effects of...
Advertisement