IEC - International Electrotechnical Commission - IEC 61196-5:2022
Coaxial communication cables - Part 5: Sectional specification for CATV trunk and distribution cables
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 December 2022 |
| Status: | published |
| Page Count: | 19 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
abstract:
IEC 61196-5:2022, which is a sectional specification, applies to coaxial cables for analogue and digital one- and two-way signal transmission, for example for cable networks for television... View More
Document History
IEC 61196-5:2022
December 16, 2022
Coaxial communication cables - Part 5: Sectional specification for CATV trunk and distribution cables
IEC 61196-5:2022, which is a sectional specification, applies to coaxial cables for analogue and digital one- and two-way signal transmission, for example for cable networks for television signals,...
December 16, 2022
Coaxial communication cables - Part 5: Sectional specification for CATV trunk and distribution cables
IEC 61196-5:2022 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC 61196-5:2022...
January 12, 2018
Coaxial communication cables - Part 5: Sectional specification for CATV trunk and distribution cables
IEC 61196-5:2018(E), which is a sectional specification, applies to coaxial cables for analogue and digital one- and two-way signal transmission, e.g. for cable networks for television signals, sound...
September 26, 2012
Coaxial communication cables - Part 5: Sectional specification for CATV trunk and distribution cables
IEC 61196-5:2012(E) applies to coaxial communications cables. It specifies the requirements for trunk and distribution cables for use in cabled television distribution networks operating at...
March 29, 2007
Coaxial communication cables - Part 5: Sectional specification for CATV trunk and distribution cables
applies to coaxial communications cables. It specifies the requirements for trunk and distribution cables for use in cabled television distribution networks operating at temperature between 40 °C and...