IEC - International Electrotechnical Commission - IEC 61196-11:2022

Coaxial communication cables - Part 11: Sectional specification for semi-rigid cables with polyethylene (PE) dielectric

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 16 March 2022
Status: published
Page Count: 16
ICS Code (Coaxial cables. Waveguides): 33.120.10
abstract:

IEC 61196-11:2022 specifies the general requirements of semi-rigid coaxial communication cables with polyethylene (PE) dielectric, including material and construction, IEC type designation,... View More

Document History

IEC 61196-11:2022
March 16, 2022
Coaxial communication cables - Part 11: Sectional specification for semi-rigid cables with polyethylene (PE) dielectric
IEC 61196-11:2022 specifies the general requirements of semi-rigid coaxial communication cables with polyethylene (PE) dielectric, including material and construction, IEC type designation,...
January 5, 2016
Coaxial communication cables - Part 11: Sectional specification for semi-rigid cables with polyethylene (PE) dielectric
IEC 61196-11:2016 applies to semi-rigid coaxial communication cables with polyethylene (PE) dielectric and tubular outer conductor. These cables are intended for use in microwave and wireless...
Advertisement