IEC - International Electrotechnical Commission - ISO/IEC 9594-9:2020
Information technology - Open systems interconnection - Part 9: The Directory: Replication
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 December 2020 |
| Status: | published |
| Page Count: | 38 |
| ICS Code (Application layer): | 35.100.70 |
abstract:
This document specifies a shadow service which Directory system agents (DSAs) may use to replicate Directory information. The service allows Directory information to be replicated among DSAs to... View More
Document History
ISO/IEC 9594-9:2020
December 1, 2020
Information technology - Open systems interconnection - Part 9: The Directory: Replication
This document specifies a shadow service which Directory system agents (DSAs) may use to replicate Directory information. The service allows Directory information to be replicated among DSAs to...
May 5, 2017
Information technology - Open Systems Interconnection - The Directory - Part 9: Replication
ISO/IEC 9594-9:2017 specifies a shadow service which Directory system agents (DSAs) may use to replicate Directory information. The service allows Directory information to be replicated among DSAs to...
February 25, 2014
Information technology -- Open Systems Interconnection -- The Directory -- Part 9: Replication
ISO/IEC 9594 has been produced to facilitate the interconnection of information processing systems to provide directory services. A set of such systems, together with the directory information that...
November 22, 2011
Corrigendum 1 - Information technology -- Open Systems Interconnection -- The Directory: Replication
A description is not available for this item.
November 22, 2011
Corrigendum 1 - Information technology -- Open Systems Interconnection -- The Directory: Replication -
A description is not available for this item.
August 5, 2008
Information technology -- Open Systems Interconnection -- The Directory: Replication
ISO/IEC 9594-9:2008 specifies a shadow service which DSAs may use to replicate Directory information. The service allows Directory information to be replicated among DSAs to improve service to...
December 15, 2005
Information technology -- Open Systems Interconnection -- The Directory: Replication
ISO/IEC 9594-9:2005 provides specifications for how information about objects, e.g. persons, is organized, created, maintained and retrieved. It also gives provisions for protecting stored...
December 15, 2001
Information technology -- Open Systems Interconnection -- The Directory: Replication
ISO/IEC 9594-9:2001 specifies a shadow service which DSAs may use to replicate Directory information. The service allows Directory information to be replicated among DSAs to improve service to...