IEC - International Electrotechnical Commission - ISO/IEC 9797-3:2011/AMD1:2020

Amendment 1 - Information technology - Security techniques - Message Authentication Codes (MACs) - Part 3: Mechanisms using a universal hash-function

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 10 February 2020
Status: published
Page Count: 2
ICS Code (IT Security): 35.030

Document History

ISO/IEC 9797-3:2011/AMD1:2020
February 10, 2020
Amendment 1 - Information technology - Security techniques - Message Authentication Codes (MACs) - Part 3: Mechanisms using a universal hash-function
A description is not available for this item.
November 8, 2011
Information technology -- Security techniques -- Message Authentication Codes (MACs) -- Part 3: Mechanisms using a universal hash-function
ISO/IEC 9797-3:2011 specifies the following Message Authentication Code (MAC) algorithms that use a secret key and a universal hash-function with an n-bit result to calculate an m-bit MAC based on...
Advertisement