IEC - International Electrotechnical Commission - IEC 60674-3-3:2023
Plastic films for electrical purposes - Part 3:Specifications for individual materials - Sheet 3: Polycarbonate (PC) films used for electrical insulation
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 August 2023 |
| Status: | published |
| Page Count: | 28 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
abstract:
IEC 60674-3-3: 2023 gives the requirements for polycarbonate films used for electrical insulation. Materials which conform to this specification meet established levels of performance. However,... View More
Document History
IEC 60674-3-3:2023
August 18, 2023
Plastic films for electrical purposes - Part 3:Specifications for individual materials - Sheet 3: Polycarbonate (PC) films used for electrical insulation
IEC 60674-3-3: 2023 gives the requirements for polycarbonate films used for electrical insulation. Materials which conform to this specification meet established levels of performance. However, the...
April 30, 1992
Specification for plastic films for electrical purposes - Part 3:Specifications for individual materials - Sheet 3: Requirements forpolycarbonate (PC) films used for electrical insulation
Gives the requirements for polycarbonate films, for use as electrical insulation, of type 1: General purpose amorphous, unstretched; of type 2: General purpose amorphous, stretched; of type 3: For...