IEC - International Electrotechnical Commission - IEC 60674-3-4:2022
Plastic films for electrical purposes - Part 3: Specifications for individual materials - Sheets 4: Polyimide films used for electrical insulation
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 22 June 2022 |
| Status: | published |
| Page Count: | 28 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
abstract:
IEC 60674-3-4:2022 gives the requirements for polyimide films used for electrical purposes. Materials which conform to this specification meet established levels of performance. However, the... View More
Document History
IEC 60674-3-4:2022
June 22, 2022
Plastic films for electrical purposes - Part 3: Specifications for individual materials - Sheets 4: Polyimide films used for electrical insulation
IEC 60674-3-4:2022 gives the requirements for polyimide films used for electrical purposes. Materials which conform to this specification meet established levels of performance. However, the...
March 19, 1993
Specification for plastic films for electrical purposes - Part 3: Specifications for individual materials - Sheets 4 to 6: Requirements for polyimide films used for electrical insulation
Gives the requirements for the following polyimide films with or without heat sealable fluoroethylene-propylene (FEP) coatings; based on poly(N,N'-p,p'-oxydiphenylene pyromellitimide)(sheet 4); based...