IEC - International Electrotechnical Commission - IEC 61280-1-3:2021 RLV

Fibre optic communication subsystem test procedures - Part 1-3: General communication subsystems - Measurement of central wavelength, spectral width and additional spectral characteristics

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 5 July 2021
Status: published
Page Count: 42
ICS Code (Fibre optic systems in general): 33.180.01
abstract:

IEC 61280-1-3:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More

Document History

July 5, 2021
Fibre optic communication subsystem test procedures - Part 1-3: General communication subsystems - Measurement of central wavelength, spectral width and additional spectral characteristics
IEC 61280-1-3:2021 is available as IEC 61280-1-3:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 61280-1-3:2021 RLV
July 5, 2021
Fibre optic communication subsystem test procedures - Part 1-3: General communication subsystems - Measurement of central wavelength, spectral width and additional spectral characteristics
IEC 61280-1-3:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
March 18, 2010
Fibre optic communication subsystem test procedures - Part 1-3: General communication subsystems - Central wavelength and spectral width measurement
IEC 61280-1-3:2010 provides definitions and measure procedures for several wavelength and spectral width properties of an optical spectrum associated with a fibre optic communication subsystem, an...
December 21, 1998
Fibre optic communication subsystem basic test procedures - Part 1-3: Test procedures for general communication subsystems - Central wavelength and spectral width measurement
Measures several wavelength and spectral width properties of an optical spectrum associated with a fibre optic communication subsystem. The measurement is done for the purpose of system construction...
Advertisement