IEC - International Electrotechnical Commission - IEC 61280-4-5:2020

Fibre-optic communication subsystem test procedures - Part 4-5: Installed cabling plant - Attenuation measurement of MPO terminated fibre optic cabling plant using test equipment with MPO interfaces

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 22 July 2020
Status: published
Page Count: 73
ICS Code (Fibre optic systems in general): 33.180.01
abstract:

IEC 61280-4-5:2020 is applicable to the measurement of attenuation and determination of polarity and length of installed multimode and single-mode optical fibre cabling plant, terminated with MPO... View More

Document History

January 19, 2022
Corrigendum 1 - Fibre-optic communication subsystem test procedures - Part 4-5: Installed cabling plant - Attenuation measurement of MPO terminated fibre optic cabling plant using test equipment with MPO interfaces
A description is not available for this item.
IEC 61280-4-5:2020
July 22, 2020
Fibre-optic communication subsystem test procedures - Part 4-5: Installed cabling plant - Attenuation measurement of MPO terminated fibre optic cabling plant using test equipment with MPO interfaces
IEC 61280-4-5:2020 is applicable to the measurement of attenuation and determination of polarity and length of installed multimode and single-mode optical fibre cabling plant, terminated with MPO...
Advertisement